Microchip Technology, Inc. PMIC - Hot Swap Controllers MIC2583R-KYQS-TR

Description
IC HOT SWAP CTRLR GP 16QSOP
Description
IC HOT SWAP CTRLR GP 16QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2583R-KYQS-TR is a single-channel hot swap controller designed for safe insertion of boards into live system backplanes. It operates within a supply voltage range of 2.3V to 13.2V and offers surge voltage protection up to 20V. The device features programmable inrush current limiting and an electronic circuit breaker that latches off the output MOSFET if the current limit is exceeded for a specified duration. The MIC2583R variant includes an auto-restart function after detecting an overcurrent condition. Additional features include fast response to short-circuit conditions, programmable output under-voltage detection, and undervoltage lockout protection. The device provides power-on-reset and power-good status outputs, making it suitable for applications such as RAID systems, base stations, and network switches. The MIC2583R is available in a 16-pin QSOP package, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The MIC2583R-KYQS-TR is a single-channel hot swap controller designed for safe insertion of boards into live system backplanes. It operates within a supply voltage range of 2.3V to 13.2V and offers surge voltage protection up to 20V. The device features programmable inrush current limiting and an electronic circuit breaker that latches off the output MOSFET if the current limit is exceeded for a specified duration. The MIC2583R variant includes an auto-restart function after detecting an overcurrent condition. Additional features include fast response to short-circuit conditions, programmable output under-voltage detection, and undervoltage lockout protection. The device provides power-on-reset and power-good status outputs, making it suitable for applications such as RAID systems, base stations, and network switches. The MIC2583R is available in a 16-pin QSOP package, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2583R-KYQS-TR
PMIC - Hot Swap Controllers MIC2583R-KYQS-TR
IC HOT SWAP CTRLR GP 16QSOP

IC HOT SWAP CTRLR GP 16QSOP

Supplier's Site Datasheet
Hot Swap Controllers - MIC2583R-KYQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2583R-KYQS-TR
Hot Swap Controllers MIC2583R-KYQS-TR
Hot Swap Controller 1 Channel General Purpose 16-QSOP

Hot Swap Controller 1 Channel General Purpose 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - MIC2583R-KYQS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
MIC2583R-KYQS-TR
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MIC2583R-KYQS-TR
IC HOT SWAP CTRLR GP 16QSOP

IC HOT SWAP CTRLR GP 16QSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MIC2583R-KYQS-TR MIC2583R-KYQS-TR MIC2583R-KYQS-TR
Product Name PMIC - Hot Swap Controllers Hot Swap Controllers Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details