Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MIC2583-LBQS-TR

Description
IC HOT SWAP CTRLR GP 16QSOP
Description
IC HOT SWAP CTRLR GP 16QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2583-LBQS-TR is a single-channel hot swap controller designed for safe insertion of boards into live system backplanes. It operates within a supply voltage range of 2.3V to 13.2V and provides surge voltage protection up to 20V. The device features programmable inrush current limiting, ensuring controlled current flow regardless of load capacitance, and includes an electronic circuit breaker that latches off the output MOSFET in case of excessive load faults. The MIC2583-LBQS-TR responds quickly to short-circuit conditions, with a response time of less than 1µs, and offers undervoltage lockout (UVLO) protection. It also includes power-on-reset (POR) and power-good (PG) status outputs, enhancing system reliability. The device is suitable for applications such as RAID systems, base stations, and network switches, making it a versatile choice for engineers looking to implement hot swap functionality in their designs.

Datasheet Summary
Powered by GS/AI

The MIC2583-LBQS-TR is a single-channel hot swap controller designed for safe insertion of boards into live system backplanes. It operates within a supply voltage range of 2.3V to 13.2V and provides surge voltage protection up to 20V. The device features programmable inrush current limiting, ensuring controlled current flow regardless of load capacitance, and includes an electronic circuit breaker that latches off the output MOSFET in case of excessive load faults. The MIC2583-LBQS-TR responds quickly to short-circuit conditions, with a response time of less than 1µs, and offers undervoltage lockout (UVLO) protection. It also includes power-on-reset (POR) and power-good (PG) status outputs, enhancing system reliability. The device is suitable for applications such as RAID systems, base stations, and network switches, making it a versatile choice for engineers looking to implement hot swap functionality in their designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - MIC2583-LBQS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
MIC2583-LBQS-TR
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MIC2583-LBQS-TR
IC HOT SWAP CTRLR GP 16QSOP

IC HOT SWAP CTRLR GP 16QSOP

Supplier's Site
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2583-LBQS-TR
PMIC - Hot Swap Controllers MIC2583-LBQS-TR
IC HOT SWAP CTRLR GP 16QSOP

IC HOT SWAP CTRLR GP 16QSOP

Supplier's Site Datasheet
Hot Swap Controllers - MIC2583-LBQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2583-LBQS-TR
Hot Swap Controllers MIC2583-LBQS-TR
Hot Swap Controller 1 Channel General Purpose 16-QSOP

Hot Swap Controller 1 Channel General Purpose 16-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MIC2583-LBQS-TR MIC2583-LBQS-TR MIC2583-LBQS-TR
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers PMIC - Hot Swap Controllers Hot Swap Controllers
Device Type CardBus Controller CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 722-SI2434-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details