IC THERMOCOUPLE TO I2C 20MQFN Product overview: MCP9600-E/MX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCP9600-E/MX can be used for catalog matching and distributor lookup.
IC THERMOCOUPLE TO I2C 20MQFN
Win Source Part Number: 1261015-MCP9600-E/MX
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Thermocouple to Digital Converter
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Output Type: I2C
Input Type: Thermocouple
Current - Supply: 300 µA
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-MQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP9600
IC THERMOCOUPLE TO I2C 20MQFN
IC THERMOCOUPLE TO I2C 20MQFN
IC THERMOCOUPLE TO I2C 20MQFN
IC THERMOCOUPLE TO I2C 20MQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-MCP9600-E/MX | MCP9600-E/MX-ND | 1261015-MCP9600-E/MX | MCP9600-E/MX | MCP9600-E/MX | MCP9600-E/MX | MCP9600-E/MX |
| Product Name | Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface | Thermocouple to Digital Converter |