Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC2133YML-TR

Description
75V, DUAL PHASE ADVANCED COT PWM
Datasheet
Description
75V, DUAL PHASE ADVANCED COT PWM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC2133YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC2133YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC2133YML-TR
75V, DUAL PHASE ADVANCED COT PWM

75V, DUAL PHASE ADVANCED COT PWM

Supplier's Site
Dc / Dc Ctrl, 1Mhz, -40 To 125Deg C; Supply Voltage Min Microchip - 51AK4422 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Ctrl, 1Mhz, -40 To 125Deg C; Supply Voltage Min Microchip
51AK4422
Dc / Dc Ctrl, 1Mhz, -40 To 125Deg C; Supply Voltage Min Microchip 51AK4422
DC / DC CTRL, 1MHZ, -40 TO 125DEG C; Supply Voltage Min:8V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN; No. of Pins:32Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

DC / DC CTRL, 1MHZ, -40 TO 125DEG C; Supply Voltage Min:8V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN; No. of Pins:32Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MIC2133YML-TR 51AK4422
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc / Dc Ctrl, 1Mhz, -40 To 125Deg C; Supply Voltage Min Microchip
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Hex inverting Schmitt trigger - 74ALVC14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers