Microchip Technology, Inc. Interface - Interface - Specialized - MD0100N8-G MD0100N8-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 847857-MD0100N8-G Features: Interface Package: Reel - TR Family Name: MD0100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MD0100N8-G-ND, MD0100N8-GDKR, MD0100N8-GCT, MD0100N8-GTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 847857-MD0100N8-G Features: Interface Package: Reel - TR Family Name: MD0100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MD0100N8-G-ND, MD0100N8-GDKR, MD0100N8-GCT, MD0100N8-GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MD0100N8-G - 847857-MD0100N8-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MD0100N8-G
847857-MD0100N8-G
Interface - Interface - Specialized - MD0100N8-G 847857-MD0100N8-G
Manufacturer: Microchip Technology Win Source Part Number: 847857-MD0100N8-G Features: Interface Package: Reel - TR Family Name: MD0100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MD0100N8-G-ND, MD0100N8-GDKR, MD0100N8-GCT, MD0100N8-GTR

Manufacturer: Microchip Technology
Win Source Part Number: 847857-MD0100N8-G
Features: Interface
Package: Reel - TR
Family Name: MD0100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MD0100N8-G-ND, MD0100N8-GDKR, MD0100N8-GCT, MD0100N8-GTR

Buy Now Datasheet
Specialized - MD0100N8-G - ODG (Origin Data Global)
Shenzhen, China
Specialized
MD0100N8-G
Specialized MD0100N8-G
IC INTFACE SPECIALIZED TO243AA

IC INTFACE SPECIALIZED TO243AA

Supplier's Site Datasheet
Interface - Specialized - MD0100N8-G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MD0100N8-G
Interface - Specialized MD0100N8-G
IC INTFACE SPECIALIZED TO243AA

IC INTFACE SPECIALIZED TO243AA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - MD0100N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MD0100N8-G
Integrated Circuits (ICs) - Interface - Specialized MD0100N8-G
IC INTFACE SPECIALIZED TO243AA

IC INTFACE SPECIALIZED TO243AA

Supplier's Site
Specialized - MD0100N8-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MD0100N8-G
Specialized MD0100N8-G
High Voltage Interface TO-243AA (SOT-89)

High Voltage Interface TO-243AA (SOT-89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 847857-MD0100N8-G MD0100N8-G MD0100N8-G MD0100N8-G MD0100N8-G
Product Name Interface - Interface - Specialized - MD0100N8-G Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Telecom - PBL38620/2SHAR2B - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology Serial-2 Wire; 2-Wire
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details