Microchip Technology, Inc. Interface Transceiver IC MIC2550ABML

Description
IC USB TRANSCEIVER 16-MLF Product overview: MIC2550ABML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC USB TRANSCEIVER 16-MLF Product overview: MIC2550ABML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-MIC2550ABML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MIC2550ABML
Interface Transceiver IC 710-MIC2550ABML
IC USB TRANSCEIVER 16-MLF Product overview: MIC2550ABML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABML can be used for catalog matching and distributor lookup.

IC USB TRANSCEIVER 16-MLF Product overview: MIC2550ABML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABML - 058574-MIC2550ABML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABML
058574-MIC2550ABML
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABML 058574-MIC2550ABML
Manufacturer: Microchip Technology Win Source Part Number: 058574-MIC2550ABML Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (4x4) Supply Voltage - Operating: 4 V to 5.25 V

Manufacturer: Microchip Technology
Win Source Part Number: 058574-MIC2550ABML
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (4x4)
Supply Voltage - Operating: 4 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-MIC2550ABML 058574-MIC2550ABML
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABML
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers