Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MIC2555-1YML-TR MIC2555-1YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076144-MIC2555-1YML -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076144-MIC2555-1YML -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MIC2555-1YML-TR - 1076144-MIC2555-1YML-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2555-1YML-TR
1076144-MIC2555-1YML-TR
Interface - Interface - Drivers, Receivers, Transceivers - MIC2555-1YML-TR 1076144-MIC2555-1YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076144-MIC2555-1YML -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076144-MIC2555-1YML-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 400kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MIC2555-1YML-TR
Interface Transceiver IC 710-MIC2555-1YML-TR
IC TRANSCEIVER HALF 1/1 24MLF Product overview: MIC2555-1YML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2555-1YML-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 24MLF Product overview: MIC2555-1YML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2555-1YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MIC2555-1YML-TR
USB Interface IC MIC2555-1YML-TR
USB Interface IC USB Transceiver

USB Interface IC USB Transceiver

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC2555-1YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC2555-1YML-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC2555-1YML-TR
IC TRANSCEIVER HALF 1/1 24MLF

IC TRANSCEIVER HALF 1/1 24MLF

Supplier's Site
Drivers, Receivers, Transceivers - MIC2555-1YML-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MIC2555-1YML-TR
Drivers, Receivers, Transceivers MIC2555-1YML-TR
IC TRANSCEIVER HALF 1/1 24MLF

IC TRANSCEIVER HALF 1/1 24MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1076144-MIC2555-1YML-TR 710-MIC2555-1YML-TR MIC2555-1YML-TR MIC2555-1YML-TR MIC2555-1YML-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MIC2555-1YML-TR Interface Transceiver IC USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 3 V ~ 4.5 V Other; 3V ~ 4.5V Other Other; 3V ~ 4.5V
Data Rate 400 kbps 400 kbps 480000 to ? kbps 400 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - BGM1034N7E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 6-WDFN Exposed Pad
Pins 6 #
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers