Microchip Technology, Inc. Embedded Controller MEC1618

Description
MEC1618/MEC1618i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 Kilobyte Embedded Flash Subsystem, 16 Kilobytes of SRAM and a 1 Kilobyte EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus. The product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1618 Embedded Controller and the registers located in a companion device. MEC1618 is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts MEC1618-AJZP MEC1618T-AJZP Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 133 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LEDs 3 low-power timers 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet
Description
MEC1618/MEC1618i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 Kilobyte Embedded Flash Subsystem, 16 Kilobytes of SRAM and a 1 Kilobyte EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus. The product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1618 Embedded Controller and the registers located in a companion device. MEC1618 is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts MEC1618-AJZP MEC1618T-AJZP Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 133 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LEDs 3 low-power timers 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1618 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1618
Embedded Controller MEC1618
MEC1618/MEC1618i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 Kilobyte Embedded Flash Subsystem, 16 Kilobytes of SRAM and a 1 Kilobyte EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus. The product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1618 Embedded Controller and the registers located in a companion device. MEC1618 is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts MEC1618-AJZP MEC1618T-AJZP Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 133 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LEDs 3 low-power timers 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface

MEC1618/MEC1618i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 Kilobyte Embedded Flash Subsystem, 16 Kilobytes of SRAM and a 1 Kilobyte EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus.
The product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1618 Embedded Controller and the registers located in a companion device. MEC1618 is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions.

Family parts
MEC1618-AJZP
MEC1618T-AJZP

Additional Features

    • ARC-625D system controller
    • 156 LFBGA package
    • 192KB Embedded Flash Subsystem
    • 16KB RAM (65B CMOS)
    • 1K bytes EEPROM
    • 18x8 keyboard scan matrix
    • 133 GPIO Pins
    • 12 SMBus ports
    • 16 analog to digital converter channels
    • 3 LEDs
    • 3 low-power timers
    • 16 PWM
    • 6 Fan Tachometer Inputs
    • MCU Serial Debug Port
    • Two pin serial debug port with 16C550A register interface
    • JTAG interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1618
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E4-40SXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers