Microchip Technology, Inc. Dual QSOP Interface Transceiver IC MIC2012-1PCQS

Description
USB Power Controller | IC USB PWR CTRLR DUAL 16-QSOP Product overview: MIC2012-1PCQS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QSOP, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012-1PCQS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Power Controller | IC USB PWR CTRLR DUAL 16-QSOP Product overview: MIC2012-1PCQS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QSOP, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012-1PCQS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual QSOP Interface Transceiver IC - 753-MIC2012-1PCQS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QSOP Interface Transceiver IC
753-MIC2012-1PCQS
Dual QSOP Interface Transceiver IC 753-MIC2012-1PCQS
USB Power Controller | IC USB PWR CTRLR DUAL 16-QSOP Product overview: MIC2012-1PCQS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QSOP, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012-1PCQS can be used for catalog matching and distributor lookup.

USB Power Controller | IC USB PWR CTRLR DUAL 16-QSOP Product overview: MIC2012-1PCQS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QSOP, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012-1PCQS can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - MIC2012-1PCQS - 719435-MIC2012-1PCQS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2012-1PCQS
719435-MIC2012-1PCQS
Interface - Interface - Controllers - MIC2012-1PCQS 719435-MIC2012-1PCQS
Manufacturer: Microchip Technology Win Source Part Number: 719435-MIC2012-1PCQS Packaging: Tube Protocol: USB Function: Controller Supply Current: 16μA Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: MIC2012 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 719435-MIC2012-1PCQS
Packaging: Tube
Protocol: USB
Function: Controller
Supply Current: 16μA
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2012
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Controllers - MIC2012-1PCQS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MIC2012-1PCQS
Controllers MIC2012-1PCQS
USB Controller Interface 16-QSOP

USB Controller Interface 16-QSOP

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
MIC2012-1PCQS
Interface - Controllers MIC2012-1PCQS
IC USB PWR CTRLR DUAL 16-QSOP

IC USB PWR CTRLR DUAL 16-QSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-MIC2012-1PCQS 719435-MIC2012-1PCQS MIC2012-1PCQS MIC2012-1PCQS
Product Name Dual QSOP Interface Transceiver IC Interface - Interface - Controllers - MIC2012-1PCQS Controllers Interface - Controllers
Device Type Transceiver CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68300C-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
2 suppliers
Octal bus transceiver; 3-state - 74AHC245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 702-SI3019-F-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers