Microchip Technology, Inc. Embedded Controller MEC1308

Description
MEC1308 is a Notebook I/O Controller which incorporates a high-performance 8051-based keyboard system controller with 64K byte RAM, 1 Kbyte Boot Rom, and 16-bytes battery packed registers. The 64K RAM is loaded via HOST/8051 SPI Memory Interface, which can be configured in Switched SPI Flash Configuration or Parallel Shared Serial Peripheral Interface (SPI) Flash Configuration. It has four PS/2 ports; a 16C550A-compatible 2-pin UART for Debug Port; a Consumer Infrared Receiver for Vista, two 8584-style I2C/SMBus controllers with two selectable ports per controller; and a Serial IRQ peripheral agent interface. MEC1308 has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1308 incorporates sophisticated power control circuitry (PCC). Family parts MEC1308-NU MEC1308-NU-TR Additional Features 8051 system controller 32-bit ARM system controller 132 DQFN package External SPI flash 64KB RAM 18x8 keyboard scan matrix 48 GPIO Pins 7 additional General Purpose Output Pins 4 SMBus ports 4 analog to digital converter channels 4 LED 2 low-power timers
Description
MEC1308 is a Notebook I/O Controller which incorporates a high-performance 8051-based keyboard system controller with 64K byte RAM, 1 Kbyte Boot Rom, and 16-bytes battery packed registers. The 64K RAM is loaded via HOST/8051 SPI Memory Interface, which can be configured in Switched SPI Flash Configuration or Parallel Shared Serial Peripheral Interface (SPI) Flash Configuration. It has four PS/2 ports; a 16C550A-compatible 2-pin UART for Debug Port; a Consumer Infrared Receiver for Vista, two 8584-style I2C/SMBus controllers with two selectable ports per controller; and a Serial IRQ peripheral agent interface. MEC1308 has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1308 incorporates sophisticated power control circuitry (PCC). Family parts MEC1308-NU MEC1308-NU-TR Additional Features 8051 system controller 32-bit ARM system controller 132 DQFN package External SPI flash 64KB RAM 18x8 keyboard scan matrix 48 GPIO Pins 7 additional General Purpose Output Pins 4 SMBus ports 4 analog to digital converter channels 4 LED 2 low-power timers
Datasheet
Datasheet Summary
Powered by GS/AI

The MEC1308 is a 128-pin, 3.3V LPC-based embedded controller designed for notebook PCs, compliant with ACPI 2.0 and PC99/PC2001 standards. It features a high-performance 8051-based keyboard and system controller, equipped with 64KB of internal SRAM and a 1KB Boot ROM. The device supports a HOST/8051 SPI Memory Interface, allowing for flexible configurations with either Switched or Parallel Shared SPI Flash. This controller includes four PS/2 ports, a 16C550A-compatible UART for debugging, and two I2C/SMBus controllers, each with selectable ports. It also provides 48 general-purpose I/O pins, seven additional general-purpose outputs, and four independent pulse-width modulator outputs. The MEC1308 is designed for efficient power management, featuring two power planes and multiple low-power modes, making it suitable for applications requiring quick wake-up capabilities and system monitoring. With integrated features such as a consumer infrared receiver, dual fan tachometer inputs, and a general-purpose analog-to-digital converter, the MEC1308 offers a comprehensive solution for notebook I/O control and system management.

Datasheet Summary
Powered by GS/AI

The MEC1308 is a 128-pin, 3.3V LPC-based embedded controller designed for notebook PCs, compliant with ACPI 2.0 and PC99/PC2001 standards. It features a high-performance 8051-based keyboard and system controller, equipped with 64KB of internal SRAM and a 1KB Boot ROM. The device supports a HOST/8051 SPI Memory Interface, allowing for flexible configurations with either Switched or Parallel Shared SPI Flash. This controller includes four PS/2 ports, a 16C550A-compatible UART for debugging, and two I2C/SMBus controllers, each with selectable ports. It also provides 48 general-purpose I/O pins, seven additional general-purpose outputs, and four independent pulse-width modulator outputs. The MEC1308 is designed for efficient power management, featuring two power planes and multiple low-power modes, making it suitable for applications requiring quick wake-up capabilities and system monitoring. With integrated features such as a consumer infrared receiver, dual fan tachometer inputs, and a general-purpose analog-to-digital converter, the MEC1308 offers a comprehensive solution for notebook I/O control and system management.

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1308 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1308
Embedded Controller MEC1308
MEC1308 is a Notebook I/O Controller which incorporates a high-performance 8051-based keyboard system controller with 64K byte RAM, 1 Kbyte Boot Rom, and 16-bytes battery packed registers. The 64K RAM is loaded via HOST/8051 SPI Memory Interface, which can be configured in Switched SPI Flash Configuration or Parallel Shared Serial Peripheral Interface (SPI) Flash Configuration. It has four PS/2 ports; a 16C550A-compatible 2-pin UART for Debug Port; a Consumer Infrared Receiver for Vista, two 8584-style I2C/SMBus controllers with two selectable ports per controller; and a Serial IRQ peripheral agent interface. MEC1308 has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1308 incorporates sophisticated power control circuitry (PCC). Family parts MEC1308-NU MEC1308-NU-TR Additional Features 8051 system controller 32-bit ARM system controller 132 DQFN package External SPI flash 64KB RAM 18x8 keyboard scan matrix 48 GPIO Pins 7 additional General Purpose Output Pins 4 SMBus ports 4 analog to digital converter channels 4 LED 2 low-power timers

MEC1308 is a Notebook I/O Controller which incorporates a high-performance 8051-based keyboard system controller with 64K byte RAM, 1 Kbyte Boot Rom, and 16-bytes battery packed registers.
The 64K RAM is loaded via HOST/8051 SPI Memory Interface, which can be configured in Switched SPI Flash Configuration or Parallel Shared Serial Peripheral Interface (SPI) Flash Configuration. It has four PS/2 ports; a 16C550A-compatible 2-pin UART for Debug Port; a Consumer Infrared Receiver for Vista, two 8584-style I2C/SMBus controllers with two selectable ports per controller; and a Serial IRQ peripheral agent interface. MEC1308 has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1308 incorporates sophisticated power control circuitry (PCC).

Family parts
MEC1308-NU
MEC1308-NU-TR

Additional Features

    • 8051 system controller
    • 32-bit ARM system controller
    • 132 DQFN package
    • External SPI flash
    • 64KB RAM
    • 18x8 keyboard scan matrix
    • 48 GPIO Pins
      • 7 additional General Purpose Output Pins
    • 4 SMBus ports
    • 4 analog to digital converter channels
    • 4 LED
    • 2 low-power timers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1308
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8326-19CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers