Microchip Technology, Inc. Interface - Interface - Specialized - MGC3130T-I/MQ MGC3130T-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 884582-MGC3130T-I/MQ Features: Tracking and Gesture Controller Interface 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MGC3130 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 884582-MGC3130T-I/MQ Features: Tracking and Gesture Controller Interface 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MGC3130 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGC3130T-I/MQ is a 3D gesture recognition and motion tracking controller chip from Microchip Technology, utilizing patented GestIC technology. It is designed for low-power applications and supports recognition of 3D hand gestures, proximity, and touch sensing. The device operates at a voltage of 3.3V and features multiple power modes, including a deep sleep mode consuming only 9 µA. The MGC3130 variant provides positional data in three dimensions (x, y, z) and has a detection range of up to 10 cm. This chip integrates a digital signal processing unit and the Colibri Gesture Suite, which minimizes processing requirements on the host system, thereby reducing power consumption and development time. It supports five receive channels and one transmit channel, with a position rate of 200 positions per second and a spatial resolution of up to 150 dpi. The MGC3130T-I/MQ is packaged in a 28-QFN (5x5 mm) format, suitable for surface mount applications, and is compatible with various low-cost electrode materials. Its operating temperature range is from -20°C to +85°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The MGC3130T-I/MQ is a 3D gesture recognition and motion tracking controller chip from Microchip Technology, utilizing patented GestIC technology. It is designed for low-power applications and supports recognition of 3D hand gestures, proximity, and touch sensing. The device operates at a voltage of 3.3V and features multiple power modes, including a deep sleep mode consuming only 9 µA. The MGC3130 variant provides positional data in three dimensions (x, y, z) and has a detection range of up to 10 cm. This chip integrates a digital signal processing unit and the Colibri Gesture Suite, which minimizes processing requirements on the host system, thereby reducing power consumption and development time. It supports five receive channels and one transmit channel, with a position rate of 200 positions per second and a spatial resolution of up to 150 dpi. The MGC3130T-I/MQ is packaged in a 28-QFN (5x5 mm) format, suitable for surface mount applications, and is compatible with various low-cost electrode materials. Its operating temperature range is from -20°C to +85°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MGC3130T-I/MQ - 884582-MGC3130T-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MGC3130T-I/MQ
884582-MGC3130T-I/MQ
Interface - Interface - Specialized - MGC3130T-I/MQ 884582-MGC3130T-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 884582-MGC3130T-I/MQ Features: Tracking and Gesture Controller Interface 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MGC3130 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884582-MGC3130T-I/MQ
Features: Tracking and Gesture Controller Interface 28-QFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MGC3130
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - MGC3130T-I/MQ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MGC3130T-I/MQ
Interface - Specialized MGC3130T-I/MQ
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MGC3130T-I/MQ
Integrated Circuits (ICs) - Interface - Specialized MGC3130T-I/MQ
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site
Specialized - MGC3130T-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MGC3130T-I/MQ
Specialized MGC3130T-I/MQ
Tracking and Gesture Controller Interface 28-QFN (5x5)

Tracking and Gesture Controller Interface 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 884582-MGC3130T-I/MQ MGC3130T-I/MQ MGC3130T-I/MQ MGC3130T-I/MQ
Product Name Interface - Interface - Specialized - MGC3130T-I/MQ Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Octal buffer/line driver; 3-state - 74ABT244D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details