Microchip Technology, Inc. Dc/dc Ctrl, Sync Buck, 800Khz, Vqfn-16; Supply Voltage Min Microchip MIC2127AYML-TR

Description
DC/DC CTRL, SYNC BUCK, 800KHZ, VQFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN; No. of Pins:16Pins; Switching Frequency:800kHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, 800KHZ, VQFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN; No. of Pins:16Pins; Switching Frequency:800kHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 800Khz, Vqfn-16; Supply Voltage Min Microchip - 74AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 800Khz, Vqfn-16; Supply Voltage Min Microchip
74AC1438
Dc/dc Ctrl, Sync Buck, 800Khz, Vqfn-16; Supply Voltage Min Microchip 74AC1438
DC/DC CTRL, SYNC BUCK, 800KHZ, VQFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN; No. of Pins:16Pins; Switching Frequency:800kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 800KHZ, VQFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN; No. of Pins:16Pins; Switching Frequency:800kHz; Topology:SynchronousRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74AC1438
Product Name Dc/dc Ctrl, Sync Buck, 800Khz, Vqfn-16; Supply Voltage Min Microchip
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details