Dormer Pramet End Mills S9442.0

Description
CARBIDE TIALN MULTI-FL END MILL 2.0MM
Request a Quote
Description
CARBIDE TIALN MULTI-FL END MILL 2.0MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 625544 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
625544
End Mills 625544
CARBIDE TIALN MULTI-FL END MILL 2.0MM

CARBIDE TIALN MULTI-FL END MILL 2.0MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 625544
Product Name End Mills
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13002BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-5.0-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details