Dormer Pramet End Mills S9048.0

Description
Dormer S9048.0 End Mill
Request a Quote
Description
Dormer S9048.0 End Mill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 6666713 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
6666713
End Mills 6666713
Dormer S9048.0 End Mill

Dormer S9048.0 End Mill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 6666713
Product Name End Mills
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
Shank 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12004 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-7.5-T - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details