Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MILLING CUTTERS
DORMER PRAMET
C24712.0 -- END MILLS
Dormer Pramet
End Mills
C24712.0
Description
C247 HSCO-XP E-MILL DIN844K 12.0MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
C247 HSCO-XP E-MILL DIN844K 12.0MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
7287995
End Mills
7287995
C247 HSCO-XP E-MILL DIN844K 12.0MM
C247 HSCO-XP E-MILL DIN844K 12.0MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Milling Cutters
Product Number
7287995
Product Name
End Mills
Cutter Type
Endmill
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Slot Drills
316086
Specs
Cutter Type
Slot Drills
Cutter
0.079 inch (2.0 mm)
Shank
0.118 inch (3.0 mm)
View Details
Melin Tool Company
General Purpose Carbide End Mills
Double Ball End - Standard Length
Specs
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Double
View Details
Makita USA, Inc.
Straight & Groove Forming Bits, Straight - Single Flute
733002-5A
Specs
Cutter Type
Straight & Groove Forming Bits: Straight - Single Flute
View Details
Greenleaf Corporation
Powermill Series Face Mill
M402LN04A
Specs
Cutter Type
Face Mill
Geometry
Square
Cutting Ends
Single
View Details