Dormer Pramet
End Mills
S90410.0
Description
Dormer S90410.0 End Mill
Request a Quote
Email Supplier
Description
Dormer S90410.0 End Mill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
6666710 |
|
Product Name
|
End Mills |
|
Cutter Type
|
Endmill
|
|
Cutter
|
0.394 inch (10.0 mm)
|
|
Shank
|
0.394 inch (10.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.157 inch (4.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Point Cutting - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details