Dormer Pramet End Mills C2471/4

Description
1/4IN HSCO-XP 4FL END MILL, STD LEN
Request a Quote
Description
1/4IN HSCO-XP 4FL END MILL, STD LEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 7287844 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
7287844
End Mills 7287844
1/4IN HSCO-XP 4FL END MILL, STD LEN

1/4IN HSCO-XP 4FL END MILL, STD LEN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 7287844
Product Name End Mills
Cutter Type Endmill
Cutter 0.252 inch (6.4 mm)
Shank 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12006BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details