Dormer Pramet End Mills S9042.0

Description
Dormer S9042.0 End Mill
Request a Quote
Description
Dormer S9042.0 End Mill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 6666681 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
6666681
End Mills 6666681
Dormer S9042.0 End Mill

Dormer S9042.0 End Mill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 6666681
Product Name End Mills
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12007TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details