Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MILLING CUTTERS
DORMER PRAMET
C2472.0 -- END MILLS
Dormer Pramet
End Mills
C2472.0
Description
C247 HSCO-XP E-MILL DIN844K 2.0MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
C247 HSCO-XP E-MILL DIN844K 2.0MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
7287829
End Mills
7287829
C247 HSCO-XP E-MILL DIN844K 2.0MM
C247 HSCO-XP E-MILL DIN844K 2.0MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Milling Cutters
Product Number
7287829
Product Name
End Mills
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
Shank
0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
End Mills
8903639
Specs
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
Shank
0.125 inch (3.2 mm)
View Details
Makita USA, Inc.
Laminate Trimming Bits, 15º Bevel Trimmer - 2 Flute
733128-3A
Specs
Cutter Type
Laminate Trimming Bits: 15º Bevel Trimmer - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Series 1200 2-Flute Carbide End Mill
12025BTIALN
Specs
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Precision Components
Long Range Back Draft Cutters
LRBD-32-5.5-S
Specs
OAL
8.00 inch (203 mm)
Edges
Inserts
View Details