Dormer Pramet End Mills S9222.0

Description
CARBIDE TIALN 2 FL S/DRILL 2.0MM
Request a Quote
Description
CARBIDE TIALN 2 FL S/DRILL 2.0MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 625535 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
625535
End Mills 625535
CARBIDE TIALN 2 FL S/DRILL 2.0MM

CARBIDE TIALN 2 FL S/DRILL 2.0MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 625535
Product Name End Mills
Cutter Type Endmill
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 2.24 inch (57 mm)
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733005-9A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details