Dormer Pramet
End Mills
S90420.0
Description
Dormer S90420.0 End Mill
Request a Quote
Email Supplier
Description
Dormer S90420.0 End Mill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
6666738 |
|
Product Name
|
End Mills |
|
Cutter Type
|
Endmill
|
|
Cutter
|
0.787 inch (20.0 mm)
|
|
Shank
|
0.787 inch (20.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
OAL
1.50 inch (38 mm)
View Details
Cutter Type
Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute
View Details
Cutter Type
Endmill
Geometry
Ballnose
Units
Metric
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Endmill
Cutting Ends
Single
Units
Fractional
View Details