Cole-Parmer Standard Sieve, Stainless Steel Mesh, 0.125 mm sieve opening, No. 120 GO-59948-42

Description
Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
Description
Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.

Suppliers

Company
Product
Description
Supplier Links
Standard Sieve, Stainless Steel Mesh, 0.125 mm sieve opening, No. 120 - GO-59948-42 - Cole-Parmer
Vernon Hills, IL, United States
Standard Sieve, Stainless Steel Mesh, 0.125 mm sieve opening, No. 120
GO-59948-42
Standard Sieve, Stainless Steel Mesh, 0.125 mm sieve opening, No. 120 GO-59948-42
Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.

Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Test Sieves
Product Number GO-59948-42
Product Name Standard Sieve, Stainless Steel Mesh, 0.125 mm sieve opening, No. 120
Material Stainless Steel mesh/Acrylic frame
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Test Sieves, 400mm Diameter, 65mm High, ISO 3310-1 Compliance -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 400mm
Standard Heights Full; Half
Material Stainless Steel Frame and Cloth
View Details
Stainless Steel Test Sieves -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Standard Diameter 3" (optional feature); 8" (optional feature); 6" (optional feature); 18" (optional feature)
Material Stainless Steel Frame and Cloth
Sieve Designation #6(3.35mm) (optional feature); #12(1.7mm) (optional feature); #14(1.4mm) (optional feature); #30(600µm) (optional feature)
View Details
60.140 Series -  - Retsch, Inc.
Retsch, Inc.
Specs
Standard Diameter 8"
Standard Heights 1"
Material Stainless Steel Frame and Cloth
View Details