Cole-Parmer Cole-Parmer Sieve; No 325, Full-Height, 8", Brass/Brass, NIST Cal Cert GO-59980-73

Description
• Sieve openings are measured with a computerized video imaging system Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.
Description
• Sieve openings are measured with a computerized video imaging system Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Sieve; No 325, Full-Height, 8
Vernon Hills, IL, United States
Cole-Parmer Sieve; No 325, Full-Height, 8", Brass/Brass, NIST Cal Cert
GO-59980-73
Cole-Parmer Sieve; No 325, Full-Height, 8", Brass/Brass, NIST Cal Cert GO-59980-73
• Sieve openings are measured with a computerized video imaging system Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.

• Sieve openings are measured with a computerized video imaging system
Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Test Sieves
Product Number GO-59980-73
Product Name Cole-Parmer Sieve; No 325, Full-Height, 8", Brass/Brass, NIST Cal Cert
Standard Diameter 8"
Unlock Full Specs
to access all available technical data

Similar Products

60.146 Series -  - Retsch, Inc.
Retsch, Inc.
Specs
Standard Diameter 305 mm
Standard Heights 40 mm
Material Stainless Steel Frame and Cloth
View Details
Stainless Steel Test Sieves, 400mm Diameter, 65mm High, ISO 3310-1 Compliance -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 400mm
Standard Heights Full; Half
Material Stainless Steel Frame and Cloth
View Details
Dual Manufacturing Co., Inc.
View Details