OMEGA Engineering, Inc. Datasheets for Flexible Heaters
Flexible heaters are devices that can be molded to the shape of a heated object.
Flexible Heaters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Environmental factors of many industrial heating applications require a product with the ability to withstand chemicals, moisture and abusive treatment. These same applications also require rapid heat up, steady temperature... | |
| OMEGALUX® silicone rubber fiberglass insulated flexible heaters can improve heat transfer and speed warm-ups where controlled heating is required in confined areas. Two circuit designs are available: etched foil or... | |
| OMEGALUX® silicone rubber laminated heating blankets are low watt density electrical resistance heaters in blanket form. They are designed for freeze protection as well as process temperature control applications. The... | |
| The OMEGA TOTE Series tote tank heaters are flexible wrap-around surface heaters offered in different sizes based on height. These heaters provide a quick, easy, non-invasive way to warm your... |
| << Prev |