OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega SRFGA-708/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega - 33AH0366 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega
33AH0366
Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega 33AH0366
FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0366
Product Name Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 60 to 400 F (15.56 to 204 C)
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details