OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega SRFGA-912/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega - 33AH0463 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega
33AH0463
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega 33AH0463
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0463
Product Name Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
View Details
Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1300 F (704 C)
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Fuel / Energy Source Electric
Sleeve (Sheath) Material Incoloy 800
View Details