OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 135W; Flexible Heater Type Omega SRFGA-309/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 135W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:135W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 135W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:135W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 135W; Flexible Heater Type Omega - 33AH0021 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 135W; Flexible Heater Type Omega
33AH0021
Flexible Heater, Silicone Rubber, 135W; Flexible Heater Type Omega 33AH0021
FLEXIBLE HEATER, SILICONE RUBBER, 135W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:135W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 135W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:135W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0021
Product Name Flexible Heater, Silicone Rubber, 135W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego - 83AC7451 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 56 volts
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Drum Heater; Immersion Heater; Over the Side Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 60 to 250 F (15.56 to 121 C)
View Details