OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 125W; Flexible Heater Type Omega SRFGA-505/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 125W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:125W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 125W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:125W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 125W; Flexible Heater Type Omega - 33AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 125W; Flexible Heater Type Omega
33AH0205
Flexible Heater, Silicone Rubber, 125W; Flexible Heater Type Omega 33AH0205
FLEXIBLE HEATER, SILICONE RUBBER, 125W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:125W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 125W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:125W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0205
Product Name Flexible Heater, Silicone Rubber, 125W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 270.00 kW (921 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF125A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.10 to 0.12 kW (0.3582 to 0.4265 MBH)
AC Voltage Required 220 to 240 volts
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details