OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega SRFGA-404/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega - 33AH0090 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega
33AH0090
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega 33AH0090
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0090
Product Name Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 100.00 kW (341 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 32 to 392 F (0.0 to 200 C)
View Details