OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega SRFGA-418/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega - 33AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega
33AH0174
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega 33AH0174
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0174
Product Name Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Fuel / Energy Source Electric
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Electrical - Climate Control - Heaters - FLHTF400A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.40 kW (1.36 MBH)
AC Voltage Required 120 volts
View Details
Tote Tank Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater; Over the Side Heater
Fuel / Energy Source Electric
Heating Capacity 1.44 to 3.20 kW (4.91 to 10.92 MBH)
View Details