OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega SRFGA-406/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega - 33AH0114 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
33AH0114
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega 33AH0114
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0114
Product Name Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7457 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 24 volts
View Details
Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details