OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 660W; Flexible Heater Type Omega SRFGA-611/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 660W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:660W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 660W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:660W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 660W; Flexible Heater Type Omega - 33AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 660W; Flexible Heater Type Omega
33AH0322
Flexible Heater, Silicone Rubber, 660W; Flexible Heater Type Omega 33AH0322
FLEXIBLE HEATER, SILICONE RUBBER, 660W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:660W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 660W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:660W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0322
Product Name Flexible Heater, Silicone Rubber, 660W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
PTC Air Heaters – MSH Type - MSH(W)-1050B-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.55 kW (1.88 MBH)
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Heater Type Circulation Heater; Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details