OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega SRFGA-609/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega - 33AH0304 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega
33AH0304
Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega 33AH0304
FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0304
Product Name Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Cast-In Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater; Cast-In Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Aluminum; Brass; Bronze
View Details
Self-Regulating Heat Cable - USX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Fuel / Energy Source Electric
Maximum Operating Temperature -60 to 464 F (-51.11 to 240 C)
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details