OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega SRFGA-406/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega - 33AH0111 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega
33AH0111
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega 33AH0111
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0111
Product Name Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5289 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.38 to 2.00 kW (1.28 to 6.82 MBH)
View Details