The Flexible Heater, Silicone Rubber, 90W, part number 33AH0277, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 2.5 W/in². The maximum operating temperature is 232°C (450°F), making it suitable for a variety of heating tasks. The heater is constructed from silicone rubber, which enhances heat transfer and allows for flexibility in installation. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable heating solution that can be easily integrated into their projects.
FLEXIBLE HEATER, SILICONE RUBBER, 90W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:90W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 33AH0277 |
| Product Name | Flexible Heater, Silicone Rubber, 90W; Flexible Heater Type Omega |
| Heater Type | Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters |