OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega SRFGA-407/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega - 33AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega
33AH0117
Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega 33AH0117
FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0117
Product Name Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details
Standard 5V rectangular flexible heaters (USB powered) - TSA0200040eR2.35 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 410 F (210 C)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details