OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega SRFGA-407/5-P-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:140W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:140W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega - 33AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega
33AH0124
Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega 33AH0124
FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:140W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 140W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:140W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0124
Product Name Flexible Heater, Silicone Rubber, 140W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Heater Pads - 1065415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel / Energy Source Electric
View Details