OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 282.7W; Flexible Heater Type Omega SRFRA-6/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 282.7W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:282.7W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 282.7W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:282.7W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 282.7W; Flexible Heater Type Omega - 33AH0493 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 282.7W; Flexible Heater Type Omega
33AH0493
Flexible Heater, Silicone Rubber, 282.7W; Flexible Heater Type Omega 33AH0493
FLEXIBLE HEATER, SILICONE RUBBER, 282.7W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:282.7W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 282.7W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:282.7W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0493
Product Name Flexible Heater, Silicone Rubber, 282.7W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Hydroheater®/Jetcooker™ -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.20 kW (0.6824 MBH)
View Details
2 suppliers
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHG14000 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details