OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 62.5W; Flexible Heater Type Omega SRFGA-505/2

Description
FLEXIBLE HEATER, SILICONE RUBBER, 62.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:62.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 62.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:62.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 62.5W; Flexible Heater Type Omega - 33AH0201 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 62.5W; Flexible Heater Type Omega
33AH0201
Flexible Heater, Silicone Rubber, 62.5W; Flexible Heater Type Omega 33AH0201
FLEXIBLE HEATER, SILICONE RUBBER, 62.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:62.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 62.5W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:62.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0201
Product Name Flexible Heater, Silicone Rubber, 62.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
25 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1160M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF800A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 120 volts
View Details