OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 420W; Flexible Heater Type Omega SRFGA-607/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 420W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:420W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 420W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:420W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 420W; Flexible Heater Type Omega - 33AH0286 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 420W; Flexible Heater Type Omega
33AH0286
Flexible Heater, Silicone Rubber, 420W; Flexible Heater Type Omega 33AH0286
FLEXIBLE HEATER, SILICONE RUBBER, 420W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:420W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 420W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:420W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0286
Product Name Flexible Heater, Silicone Rubber, 420W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

2.12 Watt per Centimeter Square (W/cm²) Power Density and 2.39 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013aR0.629 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0122 MBH)
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details