OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega SRFGA-708/10-P-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega - 33AH0368 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega
33AH0368
Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega 33AH0368
FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 560W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:560W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0368
Product Name Flexible Heater, Silicone Rubber, 560W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details