OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega SRFGA-618/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega - 33AH0340 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega
33AH0340
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega 33AH0340
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0340
Product Name Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EZ Heater® -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater; Water Heaters
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Enclosure Heater - HG 140 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHV031159 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 360 F (182 C)
Heating Capacity 0.40 kW (1.36 MBH)
View Details