OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 450W; Flexible Heater Type Omega SRFGA-910/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 450W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:450W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 450W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:450W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 450W; Flexible Heater Type Omega - 33AH0455 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 450W; Flexible Heater Type Omega
33AH0455
Flexible Heater, Silicone Rubber, 450W; Flexible Heater Type Omega 33AH0455
FLEXIBLE HEATER, SILICONE RUBBER, 450W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:450W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 450W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:450W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0455
Product Name Flexible Heater, Silicone Rubber, 450W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSF 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Weld Annealing System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details