OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 400W; Flexible Heater Type Omega SRFGA-508/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 400W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:400W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 400W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:400W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 400W; Flexible Heater Type Omega - 33AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 400W; Flexible Heater Type Omega
33AH0230
Flexible Heater, Silicone Rubber, 400W; Flexible Heater Type Omega 33AH0230
FLEXIBLE HEATER, SILICONE RUBBER, 400W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:400W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 400W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:400W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0230
Product Name Flexible Heater, Silicone Rubber, 400W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1120M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2140M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.55 kW (5.29 MBH)
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1250 F (677 C)
View Details