OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 62.8W; Flexible Heater Type Omega SRFRA-4/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 62.8W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:62.8W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 62.8W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:62.8W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 62.8W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 5 W/in². The heater can withstand operating temperatures ranging from -56°C to a maximum of 232°C. This product is RoHS compliant, ensuring it meets environmental standards. The heater features a silicone rubber construction, which enhances flexibility and allows for installation on various surfaces. It is important to use appropriate temperature control methods to prevent exceeding the maximum operating temperature. The heater is suitable for applications where gentle warming or consistent heat is required.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 62.8W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 5 W/in². The heater can withstand operating temperatures ranging from -56°C to a maximum of 232°C. This product is RoHS compliant, ensuring it meets environmental standards. The heater features a silicone rubber construction, which enhances flexibility and allows for installation on various surfaces. It is important to use appropriate temperature control methods to prevent exceeding the maximum operating temperature. The heater is suitable for applications where gentle warming or consistent heat is required.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 62.8W; Flexible Heater Type Omega - 33AH0485 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 62.8W; Flexible Heater Type Omega
33AH0485
Flexible Heater, Silicone Rubber, 62.8W; Flexible Heater Type Omega 33AH0485
FLEXIBLE HEATER, SILICONE RUBBER, 62.8W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:62.8W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 62.8W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:62.8W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0485
Product Name Flexible Heater, Silicone Rubber, 62.8W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Available in Alloy Materials
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SCR027019 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.65 kW (2.22 MBH)
View Details