OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 18W; Flexible Heater Type Omega SRFRA-3/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 18W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:18W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 18W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:18W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 18W; Flexible Heater Type Omega - 33AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 18W; Flexible Heater Type Omega
33AH0478
Flexible Heater, Silicone Rubber, 18W; Flexible Heater Type Omega 33AH0478
FLEXIBLE HEATER, SILICONE RUBBER, 18W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:18W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 18W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:18W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0478
Product Name Flexible Heater, Silicone Rubber, 18W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
2.03 Watt per Centimeter Square (W/cm²) Power Density and 0.9 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040fR10 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.01 kW (0.0276 MBH)
View Details