OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 640W; Flexible Heater Type Omega SRFGA-808/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 640W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:640W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 640W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:640W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 640W; Flexible Heater Type Omega - 33AH0402 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 640W; Flexible Heater Type Omega
33AH0402
Flexible Heater, Silicone Rubber, 640W; Flexible Heater Type Omega 33AH0402
FLEXIBLE HEATER, SILICONE RUBBER, 640W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:640W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 640W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:640W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0402
Product Name Flexible Heater, Silicone Rubber, 640W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.70 kW (2.39 MBH)
View Details