OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega SRFGA-418/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega - 33AH0180 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega
33AH0180
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega 33AH0180
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0180
Product Name Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
2.03 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016cR4.21 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0111 MBH)
View Details
Standard 5V rectangular flexible heaters (USB powered) - TSA0200032eR2.97 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 410 F (210 C)
View Details
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details