OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega SRFGA-511/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega - 33AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega
33AH0261
Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega 33AH0261
FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0261
Product Name Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1250 F (677 C)
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 250 F (121 C)
View Details