OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega SRFGA-606/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 180W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115VAC and has a watt density of 5W/in². The heater can withstand operating temperatures up to 232°C (450°F) without pressure-sensitive adhesive and 120°C (250°F) with it. This product is RoHS compliant and features a thickness of 0.040 inches, making it suitable for various installation methods, including mechanical clamping or adhesive attachment. It is important to ensure proper temperature control to prevent exceeding maximum operating temperatures. The heater is not intended for immersion in liquids and should not be operated at voltages higher than specified.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 180W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115VAC and has a watt density of 5W/in². The heater can withstand operating temperatures up to 232°C (450°F) without pressure-sensitive adhesive and 120°C (250°F) with it. This product is RoHS compliant and features a thickness of 0.040 inches, making it suitable for various installation methods, including mechanical clamping or adhesive attachment. It is important to ensure proper temperature control to prevent exceeding maximum operating temperatures. The heater is not intended for immersion in liquids and should not be operated at voltages higher than specified.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega - 33AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
33AH0281
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega 33AH0281
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:180W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0281
Product Name Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Available in Alloy Materials
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SCR027019 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.65 kW (2.22 MBH)
View Details